Amphenol RF RF Standard Cable Assembly 095-725-111-480

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-111-480 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-111-480
RF Standard Cable Assembly 095-725-111-480
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-725-111-480-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-111-480-ND
Coaxial Cables (RF) 095-725-111-480-ND
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Rf Coax, Smpm Plug-Smpm Plug, 1.22M; Connector Type A Amphenol Rf - 18AC0947 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm Plug-Smpm Plug, 1.22M; Connector Type A Amphenol Rf
18AC0947
Rf Coax, Smpm Plug-Smpm Plug, 1.22M; Connector Type A Amphenol Rf 18AC0947
RF COAX, SMPM PLUG-SMPM PLUG, 1.22M; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m RoHS Compliant: Yes

RF COAX, SMPM PLUG-SMPM PLUG, 1.22M; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-111-480 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-111-480
RF Cable Assemblies 095-725-111-480
RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 48 IN

RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 48 IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-111-480 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-725-111-480
Cable Assemblies - Coaxial Cables (RF) 095-725-111-480
CBL ASSY SMPM PLUG TO PLUG 4'

CBL ASSY SMPM PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-111-480 095-725-111-480-ND 18AC0947 095-725-111-480 095-725-111-480
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Rf Coax, Smpm Plug-Smpm Plug, 1.22M; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Length 4 ft (12.19 dm) 4 ft (12.2 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details