Amphenol RF Coaxial Cables (RF) 095-725-111-110

Description
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 11.000"" (279.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 11.000"" (279.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-725-111-110-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-111-110-ND
Coaxial Cables (RF) 095-725-111-110-ND
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 11.000"" (279.40mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 11.000"" (279.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-111-110 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-111-110
RF Standard Cable Assembly 095-725-111-110
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-725-111-110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-725-111-110
Cable Assemblies - Coaxial Cables (RF) 095-725-111-110
CBL ASSY SMPM PLUG TO PLUG 11"

CBL ASSY SMPM PLUG TO PLUG 11"

Supplier's Site
RF Cable Assemblies - 095-725-111-110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-111-110
RF Cable Assemblies 095-725-111-110
RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 11 IN

RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 11 IN

Buy Now Datasheet
Rf Coax, Smpm Plug-Smpm Plug, 279Mm; Connector Type A Amphenol Rf - 18AC0942 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm Plug-Smpm Plug, 279Mm; Connector Type A Amphenol Rf
18AC0942
Rf Coax, Smpm Plug-Smpm Plug, 279Mm; Connector Type A Amphenol Rf 18AC0942
RF COAX, SMPM PLUG-SMPM PLUG, 279MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:11"; Cable Length - Metric:279mm RoHS Compliant: Yes

RF COAX, SMPM PLUG-SMPM PLUG, 279MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:11"; Cable Length - Metric:279mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-111-110-ND 095-725-111-110 095-725-111-110 095-725-111-110 18AC0942
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Smpm Plug-Smpm Plug, 279Mm; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Cable Length 0.9167 ft (2.79 dm) 0.9167 ft (2.79 dm) 0.9167 ft (2.79 dm) 0.9154 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details