"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 3.000"" (76.20mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 3 IN
RF COAX, SMPM PLUG-SMPM PLUG, 76.2MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm RoHS Compliant: Yes
CBL ASSY SMPM PLUG TO PLUG 3"
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2654-ND | 095-725-111-030 | 095-725-111-030 | 18AC0934 | 095-725-111-030 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Rf Coax, Smpm Plug-Smpm Plug, 76.2Mm; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |||
| Cable Length | 0.2500 ft (0.7620 dm) | 0.2500 ft (0.7620 dm) | 0.2500 ft (0.7620 dm) | 0.2500 ft (0.7620 dm) |