Amphenol RF Coaxial Cables (RF) 095-725-108M100

Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-725-108M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-108M100-ND
Coaxial Cables (RF) 095-725-108M100-ND
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMP to SMP Hand Formable .085 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-108M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-108M100
RF Standard Cable Assembly 095-725-108M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-725-108M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-108M100
RF Cable Assemblies 095-725-108M100
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 1M

RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 1M

Buy Now Datasheet
Rf Coax, Smp Plug-Smp Plug, 1M; Connector Type A Amphenol Rf - 14AC2318 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smp Plug-Smp Plug, 1M; Connector Type A Amphenol Rf
14AC2318
Rf Coax, Smp Plug-Smp Plug, 1M; Connector Type A Amphenol Rf 14AC2318
RF COAX, SMP PLUG-SMP PLUG, 1M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Color:- RoHS Compliant: Yes

RF COAX, SMP PLUG-SMP PLUG, 1M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-108M100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-725-108M100
Cable Assemblies - Coaxial Cables (RF) 095-725-108M100
CBL ASSY SMP PLUG TO PLUG 3.3'

CBL ASSY SMP PLUG TO PLUG 3.3'

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-108M100-ND 095-725-108M100 095-725-108M100 14AC2318 095-725-108M100
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Coax, Smp Plug-Smp Plug, 1M; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details