Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 18.00"" (457.20mm)"
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 18IN
CBL ASSY SMP PLUG TO PLUG 18"
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-725-108-180 | ARF2293-ND | 095-725-108-180 | 095-725-108-180 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |
| Cable Length | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | |
| Gender | Male-Male |