Amphenol RF Coaxial Cables (RF) 095-725-108-090

Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 9.000"" (228.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 9.000"" (228.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2289-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2289-ND
Coaxial Cables (RF) ARF2289-ND
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 9.000"" (228.60mm)"

"Cable Assembly Coaxial SMP to SMP Hand Formable .085 9.000"" (228.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-108-090 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-108-090
RF Standard Cable Assembly 095-725-108-090
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-108-090 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-108-090
Cable Assemblies - Coaxial Cables (RF) 095-725-108-090
CBL ASSY SMP PLUG TO PLUG 9"

CBL ASSY SMP PLUG TO PLUG 9"

Supplier's Site
RF Cable Assemblies - 095-725-108-090 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-108-090
RF Cable Assemblies 095-725-108-090
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 9IN

RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 9IN

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2289-ND 095-725-108-090 095-725-108-090 095-725-108-090
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm) 0.7500 ft (2.29 dm) 0.7500 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016489-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details