Amphenol RF Coaxial Cables (RF) 095-725-107M025

Description
"Cable Assembly Coaxial SMP to SMP TFlex-405 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMP TFlex-405 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2628-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2628-ND
Coaxial Cables (RF) ARF2628-ND
"Cable Assembly Coaxial SMP to SMP TFlex-405 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMP to SMP TFlex-405 9.843"" (250.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-107M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-107M025
RF Standard Cable Assembly 095-725-107M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Smp Plug-Smp Plug, 0.25M; Connector Type A Amphenol Rf - 14AC2309 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smp Plug-Smp Plug, 0.25M; Connector Type A Amphenol Rf
14AC2309
Rf Coax, Smp Plug-Smp Plug, 0.25M; Connector Type A Amphenol Rf 14AC2309
RF COAX, SMP PLUG-SMP PLUG, 0.25M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, SMP PLUG-SMP PLUG, 0.25M; Connector Type A:SMP Straight Plug; Connector Type B:SMP Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-107M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-107M025
RF Cable Assemblies 095-725-107M025
RF Cable Assemblies SMP STR Plg-SMP STR PLG Tflex405Cbl .25M

RF Cable Assemblies SMP STR Plg-SMP STR PLG Tflex405Cbl .25M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-107M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-107M025
Cable Assemblies - Coaxial Cables (RF) 095-725-107M025
CBL ASSY SMP PLUG TO PLUG 9.843"

CBL ASSY SMP PLUG TO PLUG 9.843"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2628-ND 095-725-107M025 14AC2309 095-725-107M025 095-725-107M025
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Coax, Smp Plug-Smp Plug, 0.25M; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details