Amphenol RF Coaxial Cables (RF) 095-725-107-090

Description
"Cable Assembly Coaxial SMP to SMP TFlex-405 9.000"" (228.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMP TFlex-405 9.000"" (228.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2302-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2302-ND
Coaxial Cables (RF) ARF2302-ND
"Cable Assembly Coaxial SMP to SMP TFlex-405 9.000"" (228.60mm)"

"Cable Assembly Coaxial SMP to SMP TFlex-405 9.000"" (228.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-107-090 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-107-090
RF Standard Cable Assembly 095-725-107-090
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-107-090 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-107-090
Cable Assemblies - Coaxial Cables (RF) 095-725-107-090
CBL ASSY SMP PLUG TO PLUG 9"

CBL ASSY SMP PLUG TO PLUG 9"

Supplier's Site
RF Cable Assemblies - 095-725-107-090 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-107-090
RF Cable Assemblies 095-725-107-090
RF Cable Assemblies SMP STR Plg-SMP STR Plg Tflex 405Cbl 9IN

RF Cable Assemblies SMP STR Plg-SMP STR Plg Tflex 405Cbl 9IN

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2302-ND 095-725-107-090 095-725-107-090 095-725-107-090
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.7500 ft (2.29 dm) 0.7500 ft (2.29 dm) 0.7500 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMA-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details