"Cable Assembly Coaxial SMP to SMP TFlex-405 4.000"" (101.60mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY SMP PLUG TO PLUG 4"
RF Cable Assemblies SMP STR Plg-SMP STR Plg Tflex 405Cbl 4IN
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2297-ND | 095-725-107-040 | 095-725-107-040 | 095-725-107-040 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | ||
| Cable Length | 0.3333 ft (1.02 dm) | 0.3333 ft (1.02 dm) | 0.3333 ft (1.02 dm) |