Amphenol RF Coaxial Cables (RF) 095-700-38-M025

Description
"Cable Assembly Coaxial SMB to SMB RG-58 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-58 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-700-38-M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-700-38-M025-ND
Coaxial Cables (RF) 115-095-700-38-M025-ND
"Cable Assembly Coaxial SMB to SMB RG-58 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMB to SMB RG-58 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assy, Smb Plug-Plug, Rg58, 250Mm; Connector To Connector Amphenol Rf - 57AJ5445 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Smb Plug-Plug, Rg58, 250Mm; Connector To Connector Amphenol Rf
57AJ5445
Cable Assy, Smb Plug-Plug, Rg58, 250Mm; Connector To Connector Amphenol Rf 57AJ5445
CABLE ASSY, SMB PLUG-PLUG, RG58, 250MM; Connector to Connector:SMB Plug to SMB Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:

CABLE ASSY, SMB PLUG-PLUG, RG58, 250MM; Connector to Connector:SMB Plug to SMB Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-700-38-M025-ND 57AJ5445
Product Name Coaxial Cables (RF) Cable Assy, Smb Plug-Plug, Rg58, 250Mm; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 30 AWG Cable Assembly, 750mm, double-end, Latches - G125-MC31205L4-0750M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details