Amphenol RF Coaxial Cables (RF) 095-700-38-012

Description
"Cable Assembly Coaxial SMB to SMB RG-58 12.00"" (304.80mm)"
Request a Quote
Description
"Cable Assembly Coaxial SMB to SMB RG-58 12.00"" (304.80mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, SMB Plug-Plug, RG58, 12" is designed for reliable performance in applications requiring a 50-ohm impedance. This assembly features high-quality brass connectors with gold plating, ensuring durability and effective signal transmission. It utilizes a push-on coupling mechanism for easy connection and disconnection, making it suitable for environments with space constraints, such as test and measurement equipment, antennas, and military applications. The cable assembly operates effectively within a frequency range of DC to 4 GHz and can withstand a temperature range of -40°C to 85°C. It is RoHS compliant and rated for a minimum of 500 mating cycles, providing longevity in various applications.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, SMB Plug-Plug, RG58, 12" is designed for reliable performance in applications requiring a 50-ohm impedance. This assembly features high-quality brass connectors with gold plating, ensuring durability and effective signal transmission. It utilizes a push-on coupling mechanism for easy connection and disconnection, making it suitable for environments with space constraints, such as test and measurement equipment, antennas, and military applications. The cable assembly operates effectively within a frequency range of DC to 4 GHz and can withstand a temperature range of -40°C to 85°C. It is RoHS compliant and rated for a minimum of 500 mating cycles, providing longevity in various applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-700-38-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-700-38-012-ND
Coaxial Cables (RF) 115-095-700-38-012-ND
"Cable Assembly Coaxial SMB to SMB RG-58 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMB to SMB RG-58 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assy, Smb Plug-Plug, Rg58, 12; Connector To Connector Amphenol Rf - 57AJ5454 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Smb Plug-Plug, Rg58, 12; Connector To Connector Amphenol Rf
57AJ5454
Cable Assy, Smb Plug-Plug, Rg58, 12; Connector To Connector Amphenol Rf 57AJ5454
CABLE ASSY, SMB PLUG-PLUG, RG58, 12"; Connector to Connector:SMB Plug to SMB Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:

CABLE ASSY, SMB PLUG-PLUG, RG58, 12"; Connector to Connector:SMB Plug to SMB Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-700-38-012-ND 57AJ5454
Product Name Coaxial Cables (RF) Cable Assy, Smb Plug-Plug, Rg58, 12; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details