Amphenol RF Coaxial Cables (RF) 095-668-45097

Description
"Cable Assembly Coaxial SMA to Probe RG-178 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to Probe RG-178 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3105-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3105-ND
Coaxial Cables (RF) ARF3105-ND
"Cable Assembly Coaxial SMA to Probe RG-178 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to Probe RG-178 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assemblies - 095-668-45097 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-668-45097
Cable Assemblies 095-668-45097
SMA Jack to Probe Plug RG-178 Cable

SMA Jack to Probe Plug RG-178 Cable

Buy Now
RF Standard Cable Assembly - 095-668-45097 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-668-45097
RF Standard Cable Assembly 095-668-45097
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-668-45097 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-668-45097
RF Cable Assemblies 095-668-45097
RF Cable Assemblies RF Switch Probe, SMA Plug, 250 mm, 50 Ohm

RF Cable Assemblies RF Switch Probe, SMA Plug, 250 mm, 50 Ohm

Buy Now Datasheet
Rf Coax, Sma Plug-R/a Probe Plug, 9.9; Connector Type A Amphenol Rf - 56AC3172 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Plug-R/a Probe Plug, 9.9; Connector Type A Amphenol Rf
56AC3172
Rf Coax, Sma Plug-R/a Probe Plug, 9.9; Connector Type A Amphenol Rf 56AC3172
RF COAX, SMA PLUG-R/A PROBE PLUG, 9.9"; Connector Type A:SMA Straight Plug; Connector Type B:Right Angle Probe Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-RoHS Compliant: Yes

RF COAX, SMA PLUG-R/A PROBE PLUG, 9.9"; Connector Type A:SMA Straight Plug; Connector Type B:Right Angle Probe Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-668-45097 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-668-45097
Cable Assemblies - Coaxial Cables (RF) 095-668-45097
CBL ASSY SMA-PR PLUG-PR 9.843"

CBL ASSY SMA-PR PLUG-PR 9.843"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3105-ND 095-668-45097 095-668-45097 095-668-45097 56AC3172 095-668-45097
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Rf Coax, Sma Plug-R/a Probe Plug, 9.9; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Product Type RG-178
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details