Amphenol RF Coaxial Cables (RF) 095-668-45069-1

Description
"Cable Assembly Coaxial SMA to Probe RG-178 11.811"" (300.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to Probe RG-178 11.811"" (300.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3196-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3196-ND
Coaxial Cables (RF) ARF3196-ND
"Cable Assembly Coaxial SMA to Probe RG-178 11.811"" (300.00mm)"

"Cable Assembly Coaxial SMA to Probe RG-178 11.811"" (300.00mm)"

Buy Now Datasheet
Cable Assemblies - 095-668-45069-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-668-45069-1
Cable Assemblies 095-668-45069-1
SMA Jack to Probe RG-178 Cable

SMA Jack to Probe RG-178 Cable

Buy Now
Rf Cable, Sma Jack-R/a Probe Plug, 11.8; Connector Type A Amphenol Rf - 71AC1105 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Jack-R/a Probe Plug, 11.8; Connector Type A Amphenol Rf
71AC1105
Rf Cable, Sma Jack-R/a Probe Plug, 11.8; Connector Type A Amphenol Rf 71AC1105
RF CABLE, SMA JACK-R/A PROBE PLUG, 11.8"; Connector Type A:SMA Bulkhead Jack; Connector Type B:Right Angle Probe Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm RoHS Compliant: Yes

RF CABLE, SMA JACK-R/A PROBE PLUG, 11.8"; Connector Type A:SMA Bulkhead Jack; Connector Type B:Right Angle Probe Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-668-45069-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-668-45069-1
RF Cable Assemblies 095-668-45069-1
RF Cable Assemblies SMA Jack BKHD MNT RF Switch Probe Assy

RF Cable Assemblies SMA Jack BKHD MNT RF Switch Probe Assy

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3196-ND 095-668-45069-1 71AC1105 095-668-45069-1
Product Name Coaxial Cables (RF) Cable Assemblies Rf Cable, Sma Jack-R/a Probe Plug, 11.8; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details