Amphenol RF Coaxial Cables (RF) 095-666-44883-2

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2328-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2328-ND
Coaxial Cables (RF) ARF2328-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-666-44883-2 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-666-44883-2
RF Standard Cable Assembly 095-666-44883-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-666-44883-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-666-44883-2
Cable Assemblies - Coaxial Cables (RF) 095-666-44883-2
CBL ASSY BNC-HDBNC JACK-PLUG 12"

CBL ASSY BNC-HDBNC JACK-PLUG 12"

Supplier's Site
RF Cable Assemblies - 095-666-44883-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-666-44883-2
RF Cable Assemblies 095-666-44883-2
RF Cable Assemblies HD-BNC Plug/BNC Jack BELDEN 1855A 12 in.

RF Cable Assemblies HD-BNC Plug/BNC Jack BELDEN 1855A 12 in.

Buy Now Datasheet
Coax Cable, Hd Bnc Plug-Bnc Jack, 12; Connector To Connector Amphenol Rf - 30Y4158 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Hd Bnc Plug-Bnc Jack, 12; Connector To Connector Amphenol Rf
30Y4158
Coax Cable, Hd Bnc Plug-Bnc Jack, 12; Connector To Connector Amphenol Rf 30Y4158
COAX CABLE, HD BNC PLUG-BNC JACK, 12"; Connector to Connector:HD BNC Plug to BNC Jack; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAX CABLE, HD BNC PLUG-BNC JACK, 12"; Connector to Connector:HD BNC Plug to BNC Jack; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2328-ND 095-666-44883-2 095-666-44883-2 095-666-44883-2 30Y4158
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coax Cable, Hd Bnc Plug-Bnc Jack, 12; Connector To Connector Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; HD BNC Plug to BNC Jack
Rated Temperature 0.0 to 50 C (32 to 122 F) 0.0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2556946-3 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6660 ft (2.03 dm)
View Details
2 suppliers