Amphenol Corporation RF Standard Cable Assembly 095-666-44814

Description
HD-BNC STRAIGHT PLUG TO BNC CRIMP JACK, USING BELDEN 1694A CABLE, 12.000"" LENGTH
Request a Quote Datasheet
Description
HD-BNC STRAIGHT PLUG TO BNC CRIMP JACK, USING BELDEN 1694A CABLE, 12.000"" LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-666-44814 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-666-44814
RF Standard Cable Assembly 095-666-44814
HD-BNC STRAIGHT PLUG TO BNC CRIMP JACK, USING BELDEN 1694A CABLE, 12.000"" LENGTH

HD-BNC STRAIGHT PLUG TO BNC CRIMP JACK, USING BELDEN 1694A CABLE, 12.000"" LENGTH

Supplier's Site
Cable Assembly, Coaxial, Hd Bnc Plug-Bnc Jack, 12; Connector Type A Amphenol Rf - 91T7968 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Hd Bnc Plug-Bnc Jack, 12; Connector Type A Amphenol Rf
91T7968
Cable Assembly, Coaxial, Hd Bnc Plug-Bnc Jack, 12; Connector Type A Amphenol Rf 91T7968
CABLE ASSEMBLY, COAXIAL, HD BNC PLUG-BNC JACK, 12"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Bulkhead Jack; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, HD BNC PLUG-BNC JACK, 12"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Bulkhead Jack; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 095-666-44814 91T7968
Product Name RF Standard Cable Assembly Cable Assembly, Coaxial, Hd Bnc Plug-Bnc Jack, 12; Connector Type A Amphenol Rf
Application RF
Cable Length 1.03 ft (3.13 dm) 1 ft (3.05 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details