RF Adapters - In Series BULKHEAD JCK TO JCK ADAPTER UG-30/U
RF ADAPTER, N JACK-JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 082-66 | 082-66 | 91AH9767 |
| Product Name | RF & Microwave | RF Adapters - In Series | Rf Adapter, N Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack |