Amphenol RF Type N RF Connector 082-368

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Suppliers

Company
Product
Description
Supplier Links
Type N RF Connector - 082-368 - Amphenol RF
Danbury, CT, USA
Type N RF Connector
082-368
Type N RF Connector 082-368
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site

Technical Specifications

  Amphenol RF
Product Category RF and Microwave Connectors
Product Number 082-368
Product Name Type N RF Connector
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Type F
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1052563-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
Coaxial Adapters - 5464083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details