RF ADAPTER, N JACK-JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial
RF Adapters - In Series N-ADAPTER UG-29B/U
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 03P1211 | 082-101 |
| Product Name | Rf Adapter, N Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Gender | Female / Jack | Female / Jack |