RF/COAXIAL ADAPTER, N JACK-N JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series ADAPT JCK TO JCK Ni UG-29B/U
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-101-RFX | 93F1452 | 082-101-RFX |
| Product Name | adapters | Rf/coaxial Adapter, N Jack-N Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Gender | Female / Jack | Female / Jack |