RF Adapters - In Series PLUG TO PLUG ADAPT UG-57B/U
RF ADAPTER, N PLUG-PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 082-100-RFX | 082-100-RFX | 51AK2474 |
| Product Name | adapters | RF Adapters - In Series | Rf Adapter, N Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Gender | Female / Jack | Male / Plug |