Amphenol-Tuchel Electronics GmbH connector,plastic circ,str recept housing,for 2 crimp pin cont,sealed,ip65/ip67 044-104-10002-02

Description
Industrial Power Connector, 2 Contacts 044 Series high-performance environmentally sealed connectors feature a resilient, one-piece design incorporating crimp contacts, in six insert configurations. The contacts fit 14, 16 and 18 AWG wire with the Outside Diameter 0.080" to 0.130" (2.03 to 3.30 mm). Primary and secondary mating seals and discrete wire seals resist liquids. Ideal for auto/truck, marine, industrial, traffic control, security and mining ventilation systems. 250 VAC RMS at 8 A continuous. Temperature Range: –40° to +125°C. Order contacts and tooling separately. Must use insertion tool for contacts. Low cost environmental receptacle, 2 contacts.
Description
Industrial Power Connector, 2 Contacts 044 Series high-performance environmentally sealed connectors feature a resilient, one-piece design incorporating crimp contacts, in six insert configurations. The contacts fit 14, 16 and 18 AWG wire with the Outside Diameter 0.080" to 0.130" (2.03 to 3.30 mm). Primary and secondary mating seals and discrete wire seals resist liquids. Ideal for auto/truck, marine, industrial, traffic control, security and mining ventilation systems. 250 VAC RMS at 8 A continuous. Temperature Range: –40° to +125°C. Order contacts and tooling separately. Must use insertion tool for contacts. Low cost environmental receptacle, 2 contacts.

Suppliers

Company
Product
Description
Supplier Links
connector,plastic circ,str recept housing,for 2 crimp pin cont,sealed,ip65/ip67 - 70013255 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,plastic circ,str recept housing,for 2 crimp pin cont,sealed,ip65/ip67
70013255
connector,plastic circ,str recept housing,for 2 crimp pin cont,sealed,ip65/ip67 70013255
Industrial Power Connector, 2 Contacts 044 Series high-performance environmentally sealed connectors feature a resilient, one-piece design incorporating crimp contacts, in six insert configurations. The contacts fit 14, 16 and 18 AWG wire with the Outside Diameter 0.080" to 0.130" (2.03 to 3.30 mm). Primary and secondary mating seals and discrete wire seals resist liquids. Ideal for auto/truck, marine, industrial, traffic control, security and mining ventilation systems. 250 VAC RMS at 8 A continuous. Temperature Range: –40° to +125°C. Order contacts and tooling separately. Must use insertion tool for contacts. Low cost environmental receptacle, 2 contacts.

Industrial Power Connector, 2 Contacts
044 Series high-performance environmentally sealed connectors feature a resilient, one-piece design incorporating crimp contacts, in six insert configurations. The contacts fit 14, 16 and 18 AWG wire with the Outside Diameter 0.080" to 0.130" (2.03 to 3.30 mm). Primary and secondary mating seals and discrete wire seals resist liquids. Ideal for auto/truck, marine, industrial, traffic control, security and mining ventilation systems. 250 VAC RMS at 8 A continuous. Temperature Range: –40° to +125°C. Order contacts and tooling separately. Must use insertion tool for contacts.
Low cost environmental receptacle, 2 contacts.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70013255
Product Name connector,plastic circ,str recept housing,for 2 crimp pin cont,sealed,ip65/ip67
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Coaxial Adapters - NAV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details