Amphenol Sine Systems Circular Connector Housings 044 103 10004

Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 361-1115-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
361-1115-ND
Circular Connector Housings 361-1115-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line)

4 Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-044 103 10004
Electronic Connector 329-044 103 10004
Standard Circular Connector 4 Position Female Plug, Standard Type Product overview: 044 103 10004 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-044 103 10004 can be used for catalog matching and distributor lookup.

Standard Circular Connector 4 Position Female Plug, Standard Type Product overview: 044 103 10004 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-044 103 10004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Sine/tuchel - 61F1726 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Sine/tuchel
61F1726
Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Sine/tuchel 61F1726
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:44 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:44 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 361-1115-ND 329-044 103 10004 61F1726
Product Name Circular Connector Housings Electronic Connector Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22045-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details