Amphenol Sine Systems Circular Connector Housings 044 103 10003

Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 361-1114-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
361-1114-ND
Circular Connector Housings 361-1114-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line)

3 Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-044 103 10003
Electronic Connector 329-044 103 10003
Standard Circular Connector 3 Position Female Plug, Standard Type Product overview: 044 103 10003 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-044 103 10003 can be used for catalog matching and distributor lookup.

Standard Circular Connector 3 Position Female Plug, Standard Type Product overview: 044 103 10003 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-044 103 10003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circular, Harsh Environment - 044 103 10003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
044 103 10003
Connectors Circular, Harsh Environment 044 103 10003
3 POS FEMALE PLUG, BLACK

3 POS FEMALE PLUG, BLACK

Buy Now
Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Sine/tuchel - 61F1741 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Sine/tuchel
61F1741
Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Sine/tuchel 61F1741
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:44 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:44 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 361-1114-ND 329-044 103 10003 044 103 10003 61F1741
Product Name Circular Connector Housings Electronic Connector Connectors Circular, Harsh Environment Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
BrightConnX™ Rugged MRD - MRDAH07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details