Amphenol-Tuchel Electronics GmbH connector,plastic circ,str plug housing,for 2 crimp socket cont,sealed,ip65/ip67 044-103-10002

Description
Environmental Plug, 250 VAC (RMS) Voltage Rating, 8 A Current Rating 044 Series high-performance environmentally sealed connectors feature a resilient, one-piece design incorporating crimp contacts, in six insert configurations. The contacts fit 14, 16 and 18 AWG wire with the Outside Diameter 0.080" to 0.130" (2.03 to 3.30 mm). Primary and secondary mating seals and discrete wire seals resist liquids. Ideal for auto/truck, marine, industrial, traffic control, security and mining ventilation systems. 250 VAC RMS at 8 A continuous. Temperature Range: –40° to +125°C. Order contacts and tooling separately. Must use insertion tool for contacts. The mating seals (primary and secondary) as well as the discrete wire seals, resist entry of liquid into the connector, causing electric or electronic circuit failures (not intended for submersible applications).
Description
Environmental Plug, 250 VAC (RMS) Voltage Rating, 8 A Current Rating 044 Series high-performance environmentally sealed connectors feature a resilient, one-piece design incorporating crimp contacts, in six insert configurations. The contacts fit 14, 16 and 18 AWG wire with the Outside Diameter 0.080" to 0.130" (2.03 to 3.30 mm). Primary and secondary mating seals and discrete wire seals resist liquids. Ideal for auto/truck, marine, industrial, traffic control, security and mining ventilation systems. 250 VAC RMS at 8 A continuous. Temperature Range: –40° to +125°C. Order contacts and tooling separately. Must use insertion tool for contacts. The mating seals (primary and secondary) as well as the discrete wire seals, resist entry of liquid into the connector, causing electric or electronic circuit failures (not intended for submersible applications).

Suppliers

Company
Product
Description
Supplier Links
connector,plastic circ,str plug housing,for 2 crimp socket cont,sealed,ip65/ip67 - 70013250 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,plastic circ,str plug housing,for 2 crimp socket cont,sealed,ip65/ip67
70013250
connector,plastic circ,str plug housing,for 2 crimp socket cont,sealed,ip65/ip67 70013250
Environmental Plug, 250 VAC (RMS) Voltage Rating, 8 A Current Rating 044 Series high-performance environmentally sealed connectors feature a resilient, one-piece design incorporating crimp contacts, in six insert configurations. The contacts fit 14, 16 and 18 AWG wire with the Outside Diameter 0.080" to 0.130" (2.03 to 3.30 mm). Primary and secondary mating seals and discrete wire seals resist liquids. Ideal for auto/truck, marine, industrial, traffic control, security and mining ventilation systems. 250 VAC RMS at 8 A continuous. Temperature Range: –40° to +125°C. Order contacts and tooling separately. Must use insertion tool for contacts. The mating seals (primary and secondary) as well as the discrete wire seals, resist entry of liquid into the connector, causing electric or electronic circuit failures (not intended for submersible applications).

Environmental Plug, 250 VAC (RMS) Voltage Rating, 8 A Current Rating
044 Series high-performance environmentally sealed connectors feature a resilient, one-piece design incorporating crimp contacts, in six insert configurations. The contacts fit 14, 16 and 18 AWG wire with the Outside Diameter 0.080" to 0.130" (2.03 to 3.30 mm). Primary and secondary mating seals and discrete wire seals resist liquids. Ideal for auto/truck, marine, industrial, traffic control, security and mining ventilation systems. 250 VAC RMS at 8 A continuous. Temperature Range: –40° to +125°C. Order contacts and tooling separately. Must use insertion tool for contacts.
The mating seals (primary and secondary) as well as the discrete wire seals, resist entry of liquid into the connector, causing electric or electronic circuit failures (not intended for submersible applications).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70013250
Product Name connector,plastic circ,str plug housing,for 2 crimp socket cont,sealed,ip65/ip67
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details