Amphenol Sine Systems Connectors Circular, Harsh Environment 044 103 10002

Description
2 POS FEMALE PLUG, BLACK
Request a Quote Datasheet
Description
2 POS FEMALE PLUG, BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - 044 103 10002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
044 103 10002
Connectors Circular, Harsh Environment 044 103 10002
2 POS FEMALE PLUG, BLACK

2 POS FEMALE PLUG, BLACK

Buy Now
Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Sine/tuchel - 61F1715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Sine/tuchel
61F1715
Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Sine/tuchel 61F1715
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:44 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:44 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 044 103 10002 61F1715
Product Name Connectors Circular, Harsh Environment Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers