Amphenol Corporation Connectors RF - Adaptors (Interseries, Gender, etc.) 031-9-RFX

Description
ADAPTER, BNC JACK TO BNC PLUG,
Request a Quote Datasheet
Description
ADAPTER, BNC JACK TO BNC PLUG,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Adaptors (Interseries, Gender, etc.) - 031-9-RFX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
031-9-RFX
Connectors RF - Adaptors (Interseries, Gender, etc.) 031-9-RFX
ADAPTER, BNC JACK TO BNC PLUG,

ADAPTER, BNC JACK TO BNC PLUG,

Buy Now
BNC Connector - 031-9-RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-9-RFX
BNC Connector 031-9-RFX
BNC Jack to BNC Plug

BNC Jack to BNC Plug

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-9-RFX
BNC Connector 031-9-RFX
BNC MALE TO F R A ADAPT

BNC MALE TO F R A ADAPT

Buy Now
Coaxial Adapters - 2478710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2478710
Coaxial Adapters 2478710
BNC Jack to BNC Plug Adapter 50 Ohm Righ

BNC Jack to BNC Plug Adapter 50 Ohm Righ

Supplier's Site
RF Adapters - In Series - 031-9-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
031-9-RFX
RF Adapters - In Series 031-9-RFX
RF Adapters - In Series R/A ADAPT JACK/PLUG

RF Adapters - In Series R/A ADAPT JACK/PLUG

Buy Now Datasheet
Adapter, Bnc Jack, Bnc Plug, 50Ohm; Convert From Coax Type Amphenol Rf - 93F7576 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc Jack, Bnc Plug, 50Ohm; Convert From Coax Type Amphenol Rf
93F7576
Adapter, Bnc Jack, Bnc Plug, 50Ohm; Convert From Coax Type Amphenol Rf 93F7576
ADAPTER, BNC JACK, BNC PLUG, 50OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

ADAPTER, BNC JACK, BNC PLUG, 50OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-9-RFX 031-9-RFX 2478710 031-9-RFX 93F7576
Product Name Connectors RF - Adaptors (Interseries, Gender, etc.) BNC Connector Coaxial Adapters RF Adapters - In Series Adapter, Bnc Jack, Bnc Plug, 50Ohm; Convert From Coax Type Amphenol Rf
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

N (F) 4 Hole Panel Mount Connector with 5mm Teflon - ET-NFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 350 volts
View Details
Cable Connectors - NCN-FG-A360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 2469503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N; UHF
Geometry Straight
Frequency 0.300 GHz
View Details