Amphenol Corporation True 75Ohm BNC RF Connector 031-80105

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
True 75Ohm BNC RF Connector - 031-80105 - Amphenol RF
Danbury, CT, USA
True 75Ohm BNC RF Connector
031-80105
True 75Ohm BNC RF Connector 031-80105
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-80105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-80105
RF Coaxial Cable Mount Connector 031-80105
BNC Straight Crimp Plug for 735A Cable 75 Ohm

BNC Straight Crimp Plug for 735A Cable 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-80105 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-80105
RF Connectors / Coaxial Connectors 031-80105
RF Connectors / Coaxial Connectors 75OHM STR CRIMP PLUG 735A

RF Connectors / Coaxial Connectors 75OHM STR CRIMP PLUG 735A

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-80105 031-80105 031-80105
Product Name True 75Ohm BNC RF Connector RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data