Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Right Angle PCB Jack Isolated Through Hole Bulkhead 50 Ohm
BNC Right Angle Jack PCB 75 Ohm Bulkhead
RF Connectors / Coaxial Connectors BNC 75ohm PCB BLKHD
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 031-71047-1010 | 031-71047-1010 | 031-71047-1010 | 031-71047-1010 |
| Product Name | BNC RF Connector | RF Coaxial Board Mount Connector | BNC Connector | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Right Angle | Right Angle | Right Angle |