Amphenol Corporation BNC RF Connector 031-71043-1010

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-71043-1010 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-71043-1010
BNC RF Connector 031-71043-1010
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
BNC Connector - 031-71043-1010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-71043-1010
BNC Connector 031-71043-1010
BNC Right Angle Jack PCB 75 Ohm Bulkhead

BNC Right Angle Jack PCB 75 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
031-71043-1010
Connectors 031-71043-1010
RF Connector

RF Connector

Buy Now
RF Coaxial Board Mount Connector - 031-71043-1010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-71043-1010
RF Coaxial Board Mount Connector 031-71043-1010
BNC Right Angle PCB Jack Through Hole Bulkhead 75 Ohm

BNC Right Angle PCB Jack Through Hole Bulkhead 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-71043-1010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-71043-1010
RF Connectors / Coaxial Connectors 031-71043-1010
RF Connectors / Coaxial Connectors JACK RIGHT ANGLE

RF Connectors / Coaxial Connectors JACK RIGHT ANGLE

Buy Now Datasheet
Rf/coaxial Bnc Bulkhead Jack R/a 75 Ohm Solder; Connector Type Amphenol Rf - 66F6119 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Bulkhead Jack R/a 75 Ohm Solder; Connector Type Amphenol Rf
66F6119
Rf/coaxial Bnc Bulkhead Jack R/a 75 Ohm Solder; Connector Type Amphenol Rf 66F6119
RF/COAXIAL BNC BULKHEAD JACK R/A 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHzRoHS Compliant: Yes

RF/COAXIAL BNC BULKHEAD JACK R/A 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-71043-1010 031-71043-1010 031-71043-1010 031-71043-1010 66F6119
Product Name BNC RF Connector BNC Connector RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial Bnc Bulkhead Jack R/a 75 Ohm Solder; Connector Type Amphenol Rf
Connector Type BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Bulkhead Jack
Mounting Bulkhead - Rear Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
N (F) St. 4 Hole Panel Mount Connector for RG58 Cable - ET-NFS-4HPM-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Coaxial Adapters - 2177793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 4.000 GHz
View Details