The Amphenol RF BNC Plug, part number 93F1527, is a straight connector designed for 75-ohm coaxial applications. It features a crimp termination method, ensuring a secure connection for compatible coaxial cables, such as Belden 8218. The connector is constructed with a brass contact material and is rated for a maximum frequency of 4 GHz. It is RoHS compliant, making it suitable for environmentally conscious projects. The product includes two crimp ferrules and accommodates a cable diameter of up to 0.295 inches (7.5 mm). This connector is ideal for engineers seeking reliable performance in RF applications.
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight Crimp Plug for RGB Cable 75 Ohm
RF Connectors / Coaxial Connectors SRT 75ohm CRIMP PLUG BELDEN 8218 88281
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 8218; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-71033 | 031-71033 | 031-71033 | 93F1527 |
| Product Name | BNC RF Connector | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Straight | Straight | Straight | Straight; Straight Plug |