Amphenol Corporation BNC RF Connector 031-71018

Description
BNC Str (F) RD 179 (DBL BRD) 75 Ohm Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
BNC Str (F) RD 179 (DBL BRD) 75 Ohm Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-71018 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-71018
BNC RF Connector 031-71018
BNC Str (F) RD 179 (DBL BRD) 75 Ohm Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC Str (F) RD 179 (DBL BRD) 75 Ohm
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Bnc Straight Crimp Plug For Rg-179 Double Braided, 75 Ohm Amphenol Rf - 08N4942 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Plug For Rg-179 Double Braided, 75 Ohm Amphenol Rf
08N4942
Bnc Straight Crimp Plug For Rg-179 Double Braided, 75 Ohm Amphenol Rf 08N4942
BNC Straight Crimp Plug for RG-179 Double Braided, 75 Ohm

BNC Straight Crimp Plug for RG-179 Double Braided, 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-71018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-71018
RF Connectors / Coaxial Connectors 031-71018
RF Connectors / Coaxial Connectors BNC STR(F)RD179 (DBL BRD)75 OHM

RF Connectors / Coaxial Connectors BNC STR(F)RD179 (DBL BRD)75 OHM

Buy Now

Technical Specifications

  Amphenol RF Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 031-71018 08N4942 031-71018
Product Name BNC RF Connector Bnc Straight Crimp Plug For Rg-179 Double Braided, 75 Ohm Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NCS-FB-086-4 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 554259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; Type N
Geometry Straight
View Details