Amphenol RF RF Connectors / Coaxial Connectors 031-71009-RFX

Description
RF Connectors / Coaxial Connectors DISC BY AMPHENOL1/96
Description
RF Connectors / Coaxial Connectors DISC BY AMPHENOL1/96

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 031-71009-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-71009-RFX
RF Connectors / Coaxial Connectors 031-71009-RFX
RF Connectors / Coaxial Connectors DISC BY AMPHENOL1/96

RF Connectors / Coaxial Connectors DISC BY AMPHENOL1/96

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 031-71009-RFX
Product Name RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051156-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2537045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 18.000 GHz
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details