BNC PLUG 75 OHM RG 59/U CABLE (.081 CENTER CONDUCTOR)
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight Crimp Plug for RG-59 RG-62 75 Ohm
Connector; RF; BNC; Straight; Cable Plug; 75 Ohm; Belden 1505A,9100,RG-59; Crimp
RF Connectors / Coaxial Connectors PLUG FOR BELDEN CBL
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, Belden 1426A, 1505A, 9100, 9278; Frequency Max:4GHz RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-71008-1000 | 031-71008-1000 | 031-71008-1000 | 70141910 | 031-71008-1000 | 93F1517 |
| Product Name | BNC PLUG 75 OHM RG 59/U CABLE (.081 CENTER CONDUCTOR) | RF Coaxial Cable Mount Connector | Connectors | Connector; RF; BNC; Straight; Cable Plug; 75 Ohm; Belden 1505A,9100,RG-59; Crimp | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug |