Amphenol RF BNC Connector 031-71003

Description
RF Connector BNC Straight Clamp Plug RG
Request a Quote
Description
RF Connector BNC Straight Clamp Plug RG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
BNC Connector
031-71003
BNC Connector 031-71003
RF Connector BNC Straight Clamp Plug RG

RF Connector BNC Straight Clamp Plug RG

Buy Now
Swedesboro, NJ, United States
Connectors
031-71003
Connectors 031-71003
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 031-71003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-71003
RF Coaxial Cable Mount Connector 031-71003
BNC Straight Clamp Plug for RG-59 RG-62 RG-71 RG-140 RG-210 75 Ohm

BNC Straight Clamp Plug for RG-59 RG-62 RG-71 RG-140 RG-210 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-71003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-71003
RF Connectors / Coaxial Connectors 031-71003
RF Connectors / Coaxial Connectors BNC ASSY

RF Connectors / Coaxial Connectors BNC ASSY

Buy Now

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-71003 031-71003 031-71003
Product Name BNC Connector RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1123788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MG-T50-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details