RF Connector BNC Straight Crimp Jack Bel
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
RF COAX CONN, BNC JACK, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4505P; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-70573-12G | 031-70573-12G | 115-031-70573-12G-ND | 22AJ1935 |
| Product Name | BNC Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Bnc Jack, 75 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |