Amphenol RF RF Coaxial Cable Mount Connector 031-70567-12G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 031-70567-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70567-12G
RF Coaxial Cable Mount Connector 031-70567-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
BNC Connector - 031-70567-12G - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70567-12G
BNC Connector 031-70567-12G
BNC Crimp Jack 75 Ohm

BNC Crimp Jack 75 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - 115-031-70567-12G-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-70567-12G-ND
Coaxial Connector (RF) Assemblies 115-031-70567-12G-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

Buy Now Datasheet
Bnc Straight Crimp Jack For Belden 4505R Cable, Bulkhead, 12G Optimized, 75 Ohm Rohs Compliant Amphenol Rf - 28AH0597 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Jack For Belden 4505R Cable, Bulkhead, 12G Optimized, 75 Ohm Rohs Compliant Amphenol Rf
28AH0597
Bnc Straight Crimp Jack For Belden 4505R Cable, Bulkhead, 12G Optimized, 75 Ohm Rohs Compliant Amphenol Rf 28AH0597
BNC STRAIGHT CRIMP JACK FOR BELDEN 4505R CABLE, BULKHEAD, 12G OPTIMIZED, 75 OHM ROHS COMPLIANT: YES

BNC STRAIGHT CRIMP JACK FOR BELDEN 4505R CABLE, BULKHEAD, 12G OPTIMIZED, 75 OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-70567-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70567-12G
RF Connectors / Coaxial Connectors 031-70567-12G
RF Connectors / Coaxial Connectors BNC Strt Crimp Jack Belden 4505R 12G Opt

RF Connectors / Coaxial Connectors BNC Strt Crimp Jack Belden 4505R 12G Opt

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 031-70567-12G 031-70567-12G 115-031-70567-12G-ND 28AH0597 031-70567-12G
Product Name RF Coaxial Cable Mount Connector BNC Connector Coaxial Connector (RF) Assemblies Bnc Straight Crimp Jack For Belden 4505R Cable, Bulkhead, 12G Optimized, 75 Ohm Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (M) St. Connector for HLF240 Cable - ET-TMRS-23 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
View Details
Coaxial Adapters - 458140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052063-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Multi-Channel Connectors - NC-8-FA-086-1 - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details