Amphenol Corporation BNC Cable 031-70560-12G

Description
BNC Straight Cable Plug 75 Ohm
Request a Quote
Description
BNC Straight Cable Plug 75 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC Cable - 031-70560-12G - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Cable
031-70560-12G
BNC Cable 031-70560-12G
BNC Straight Cable Plug 75 Ohm

BNC Straight Cable Plug 75 Ohm

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 031-70560-12G
Product Name BNC Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details