Amphenol Corporation Coaxial Connector (RF) Assemblies 031-70558-12G

Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3339-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3339-ND
Coaxial Connector (RF) Assemblies ARF3339-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-70558-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70558-12G
RF Coaxial Cable Mount Connector 031-70558-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Connectors
031-70558-12G
Connectors 031-70558-12G
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 031-70558-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70558-12G
RF Connectors / Coaxial Connectors 031-70558-12G
RF Connectors / Coaxial Connectors BNC Strt Crimp Plug Belden 4694P Cbl 12G

RF Connectors / Coaxial Connectors BNC Strt Crimp Plug Belden 4694P Cbl 12G

Buy Now Datasheet
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 94AC6458 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
94AC6458
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 94AC6458
RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4694P; Contact Material:Brass; Frequency Max:12GHz RoHS Compliant: Yes

RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4694P; Contact Material:Brass; Frequency Max:12GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF3339-ND 031-70558-12G 031-70558-12G 031-70558-12G 94AC6458
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors RF Connectors / Coaxial Connectors Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data