Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
RF COAXIAL, BNC JACK, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4694P; Contact Material:Phosphor Bronze; Frequency Max:12GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC Strt Crimp Jack Belden 4694P Cbl 12G
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-70557-12G | ARF3338-ND | 94AC6457 | 031-70557-12G |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coaxial, Bnc Jack, 75 Ohm, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC |