Amphenol Corporation Coaxial Connectors (RF) - 031-70556 031-70556

Description
Manufacturer: AMPHENOL Win Source Part Number: 931982-031-70556 Operating Temperature Range: -65°C ~ 165°C Features: BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp Package: Bulk Mounting: Free Hanging (In-Line), Right Angle Family Name: 031-70 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4010
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 931982-031-70556 Operating Temperature Range: -65°C ~ 165°C Features: BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp Package: Bulk Mounting: Free Hanging (In-Line), Right Angle Family Name: 031-70 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - 031-70556 - 931982-031-70556 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 031-70556
931982-031-70556
Coaxial Connectors (RF) - 031-70556 931982-031-70556
Manufacturer: AMPHENOL Win Source Part Number: 931982-031-70556 Operating Temperature Range: -65°C ~ 165°C Features: BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp Package: Bulk Mounting: Free Hanging (In-Line), Right Angle Family Name: 031-70 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4010

Manufacturer: AMPHENOL
Win Source Part Number: 931982-031-70556
Operating Temperature Range: -65°C ~ 165°C
Features: BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Package: Bulk
Mounting: Free Hanging (In-Line), Right Angle
Family Name: 031-70
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4010

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-031-70556
Electronic Connector 437-031-70556
BNC RIGHT ANGLE CRIMP PLUG FOR R Product overview: 031-70556 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-70556 can be used for catalog matching and distributor lookup.

BNC RIGHT ANGLE CRIMP PLUG FOR R Product overview: 031-70556 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-70556 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF3194-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3194-ND
Coaxial Connector (RF) Assemblies ARF3194-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-70556 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70556
RF Coaxial Cable Mount Connector 031-70556
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Connectors / Coaxial Connectors - 031-70556 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70556
RF Connectors / Coaxial Connectors 031-70556
RF Connectors / Coaxial Connectors BNC RA CRMP PLUG RG-8 M17/2-RG-6 CBL

RF Connectors / Coaxial Connectors BNC RA CRMP PLUG RG-8 M17/2-RG-6 CBL

Buy Now Datasheet
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 71AC1102 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
71AC1102
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 71AC1102
RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6/U; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6/U; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 931982-031-70556 437-031-70556 ARF3194-ND 031-70556 031-70556 71AC1102
Product Name Coaxial Connectors (RF) - 031-70556 Electronic Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Cable
Unlock Full Specs
to access all available technical data