Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors BNC Strgt Crmp Jk - Canare L-3.3CUHD Cbl
RF COAXIAL, BNC JACK, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Canare L-5.5CUHD; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-70555-12G | ARF3303-ND | 031-70555-12G | 80AC9047 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Bnc Jack, 75 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |