Amphenol Corporation RF Coaxial Cable Mount Connector 031-70552-12G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 031-70552-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70552-12G
RF Coaxial Cable Mount Connector 031-70552-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF3300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3300-ND
Coaxial Connector (RF) Assemblies ARF3300-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-031-70552-12G
Electronic Connector 437-031-70552-12G
BNC STRAIGHT CRIMP PLUG FOR CANA Product overview: 031-70552-12G from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-70552-12G can be used for catalog matching and distributor lookup.

BNC STRAIGHT CRIMP PLUG FOR CANA Product overview: 031-70552-12G from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-70552-12G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 80AC9044 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
80AC9044
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 80AC9044
RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Canare L-5.5CUHD; Contact Material:Brass; Frequency Max:12GHz RoHS Compliant: Yes

RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Canare L-5.5CUHD; Contact Material:Brass; Frequency Max:12GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-70552-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70552-12G
RF Connectors / Coaxial Connectors 031-70552-12G
RF Connectors / Coaxial Connectors BNC Strgt Crmp Plg - Canare L-5.5CUHD Cbl

RF Connectors / Coaxial Connectors BNC Strgt Crmp Plg - Canare L-5.5CUHD Cbl

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-70552-12G ARF3300-ND 437-031-70552-12G 80AC9044 031-70552-12G
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Electronic Connector Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data