Amphenol RF Connectors 031-70549-12G

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
031-70549-12G
Connectors 031-70549-12G
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 031-70549-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70549-12G
RF Coaxial Cable Mount Connector 031-70549-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF3136-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3136-ND
Coaxial Connector (RF) Assemblies ARF3136-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-70549-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70549-12G
RF Connectors / Coaxial Connectors 031-70549-12G
RF Connectors / Coaxial Connectors BNC 90 CrmpPlg IP67 for Bldn 4855R 75Ohm

RF Connectors / Coaxial Connectors BNC 90 CrmpPlg IP67 for Bldn 4855R 75Ohm

Buy Now Datasheet
Rf Coaxial, Bnc Plug, 75Ohm, Cable; Connector Type Amphenol Rf - 60AC6718 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Plug, 75Ohm, Cable; Connector Type Amphenol Rf
60AC6718
Rf Coaxial, Bnc Plug, 75Ohm, Cable; Connector Type Amphenol Rf 60AC6718
RF COAXIAL, BNC PLUG, 75OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4855R; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

RF COAXIAL, BNC PLUG, 75OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4855R; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-70549-12G 031-70549-12G ARF3136-ND 031-70549-12G 60AC6718
Product Name Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coaxial, Bnc Plug, 75Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data