BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors Right-AngleCrimpPlug
RF COAXIAL, BNC, PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4794R; Contact Material:Brass; Frequency Max:12GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF3115-ND | 031-70545-12G | 031-70545-12G | 56AC3166 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, Bnc, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |