Adapter Coaxial Connector BNC Plug, Male Pin To BNC HD Jack, Female Socket 75Ohm
RF Adapters - Between Series BNC PLG to HDBNC JCK 12G Optomized
RF ADAPTER, BNC PLUG-BNC HD JACK, 75OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC HD; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF3202-ND | 031-70541-12G | 031-70541-12G | 71AC1714 |
| Product Name | Coaxial Connector (RF) Adapters | BNC Connector | RF Adapters - Between Series | Rf Adapter, Bnc Plug-Bnc Hd Jack, 75Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC | BNC | BNC |