Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors Straight Crimp Jack for Belden 4794R Cbl
RF COAXIAL, BNC, JACK, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4794R; Contact Material:Phosphor Bronze; Frequency Max:12GHzRoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-70539-12G | ARF3111-ND | 031-70539-12G | 56AC3165 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Bnc, Jack, 75 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |