Amphenol Corporation Coaxial Connector (RF) Assemblies 031-70537-12G

Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2665-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2665-ND
Coaxial Connector (RF) Assemblies ARF2665-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-70537-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70537-12G
RF Coaxial Cable Mount Connector 031-70537-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 031-70537-12G - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-70537-12G
Connectors RF - Miniature (BNC,TNC,SC) 031-70537-12G
BNC, STR,CRMP, 12G, 75 OHM FOR BELDEN 4855R

BNC, STR,CRMP, 12G, 75 OHM FOR BELDEN 4855R

Buy Now
Swedesboro, NJ, United States
Connectors
031-70537-12G
Connectors 031-70537-12G
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 031-70537-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70537-12G
RF Connectors / Coaxial Connectors 031-70537-12G
RF Connectors / Coaxial Connectors BNC ST PLUG-BNC PLG Belden 4794R 180in

RF Connectors / Coaxial Connectors BNC ST PLUG-BNC PLG Belden 4794R 180in

Buy Now Datasheet
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 18AC0932 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
18AC0932
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 18AC0932
RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A, 4855R; Contact Material:Brass; Frequency Max:12GHz RoHS Compliant: Yes

RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A, 4855R; Contact Material:Brass; Frequency Max:12GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2665-ND 031-70537-12G 031-70537-12G 031-70537-12G 031-70537-12G 18AC0932
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) Connectors RF Connectors / Coaxial Connectors Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Mounting Free Hanging (In-Line) Cable
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 2469516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.000 GHz
View Details