Mini-BNC Right Angle Crimp Plug for Belden 1855A 75 Ohm
BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors MINI (M)R/A CR BELDEN 1855A
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-70340 | ARF2138-ND | 031-70340 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | |
| Geometry | Right Angle | Right Angle | Right Angle |
| Termination | Crimp |