BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
Mini-BNC Right Angle Crimp Plug for RG-179 Cable 75 Ohm
Mini-BNC Right Angle Cable Plug 75 Ohm
RF Connectors / Coaxial Connectors MINI (M)R/A CRIMP RG-179
RF/COAXIAL, BNC PLUG, R/A, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF2135-ND | 031-70339 | 031-70339 | 031-70339 | 88K0311 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | BNC Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | |
| Mounting | Free Hanging (In-Line), Right Angle |