Amphenol Corporation RF Coaxial Cable Mount Connector 031-70338

Description
Mini-BNC Right Angle Crimp Plug for RG-59 Cable 75 Ohm
Request a Quote Datasheet
Description
Mini-BNC Right Angle Crimp Plug for RG-59 Cable 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 031-70338 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-70338
RF Coaxial Cable Mount Connector 031-70338
Mini-BNC Right Angle Crimp Plug for RG-59 Cable 75 Ohm

Mini-BNC Right Angle Crimp Plug for RG-59 Cable 75 Ohm

Supplier's Site
BNC Connector - 031-70338 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70338
BNC Connector 031-70338
Mini-BNC Right Angle Cable Plug 75 Ohm

Mini-BNC Right Angle Cable Plug 75 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-70338
RF & Microwave 031-70338
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ARF2139-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2139-ND
Coaxial Connector (RF) Assemblies ARF2139-ND
BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Rf/coaxial Mini Bnc Plug R/a 75 Ohm Crimp; Connector Type Amphenol Rf - 88K0310 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Mini Bnc Plug R/a 75 Ohm Crimp; Connector Type Amphenol Rf
88K0310
Rf/coaxial Mini Bnc Plug R/a 75 Ohm Crimp; Connector Type Amphenol Rf 88K0310
RF/COAXIAL MINI BNC PLUG R/A 75 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

RF/COAXIAL MINI BNC PLUG R/A 75 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-70338 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70338
RF Connectors / Coaxial Connectors 031-70338
RF Connectors / Coaxial Connectors MINI (M) R/A CRIMP RG-59

RF Connectors / Coaxial Connectors MINI (M) R/A CRIMP RG-59

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-70338 031-70338 ARF2139-ND 88K0310 031-70338
Product Name RF Coaxial Cable Mount Connector BNC Connector Coaxial Connector (RF) Assemblies Rf/coaxial Mini Bnc Plug R/a 75 Ohm Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data